Samsung logo

Samsung Xcover 550 6,1 cm (2.4") 120,4 g Black, Silver Feature phone

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57530
Info modified on:
14 Mar 2024, 19:48:43
Short summary description Samsung Xcover 550 6,1 cm (2.4") 120,4 g Black, Silver Feature phone:

Samsung Xcover 550, Bar, Single SIM, 6,1 cm (2.4"), 3,1 MP, 1500 mAh, Black, Silver

Long summary description Samsung Xcover 550 6,1 cm (2.4") 120,4 g Black, Silver Feature phone:

Samsung Xcover 550. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6,1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3,1 MP. Bluetooth. FM radio. Battery capacity: 1500 mAh. Weight: 120,4 g. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.