Samsung logo

Samsung Galaxy A42 5G 16,8 cm (6.6") Dual SIM Android 10 USB Type-C 4 GB 128 GB 5000 mAh Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78787
Info modified on:
27 Jan 2025, 15:27:04
Short summary description Samsung Galaxy A42 5G 16,8 cm (6.6") Dual SIM Android 10 USB Type-C 4 GB 128 GB 5000 mAh Grey:

Samsung Galaxy A42 5G , 16,8 cm (6.6"), 4 GB, 128 GB, 48 MP, Android 10, Grey

Long summary description Samsung Galaxy A42 5G 16,8 cm (6.6") Dual SIM Android 10 USB Type-C 4 GB 128 GB 5000 mAh Grey:

Samsung Galaxy A42 5G . Display diagonal: 16,8 cm (6.6"), Display resolution: 720 x 1600 pixels. Processor frequency: 2,2 GHz. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 193 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.