Samsung ProXpress M3825ND Premium Line, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, White
Samsung ProXpress M3825ND Premium Line. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD, Product colour: White