Samsung logo

Samsung DVD WRITER + - RETAIL optical disc drive Internal

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31929
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DVD WRITER + - RETAIL optical disc drive Internal:

Samsung DVD WRITER + - RETAIL, 2 MB, 40x, 24x, 40x, 130 ms, 1 kg

Long summary description Samsung DVD WRITER + - RETAIL optical disc drive Internal:

Samsung DVD WRITER + - RETAIL. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Access time: 130 ms. Weight: 1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.