Samsung logo

Samsung SH-S223F optical disc drive Internal DVD-RW

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84723
Info modified on:
04 Apr 2019, 11:36:47
Short summary description Samsung SH-S223F optical disc drive Internal DVD-RW:

Samsung SH-S223F, Vertical/Horizontal, RoHS, DVD-RW, Serial ATA, 2 MB, 150 MB/s

Long summary description Samsung SH-S223F optical disc drive Internal DVD-RW:

Samsung SH-S223F. Mounting: Vertical/Horizontal, Certification: RoHS. Optical drive type: DVD-RW, Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 22x, CD rewrite speed: 32x. CD read speed: 40x, CD-R read speed: 40x, CD-RW read speed: 32x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.