Samsung logo

Samsung SGH-X210 Pink 4,5 cm (1.77") 76 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85657
Info modified on:
26 Feb 2024, 15:20:59
Short summary description Samsung SGH-X210 Pink 4,5 cm (1.77") 76 g:

Samsung SGH-X210 Pink, 4,5 cm (1.77"), 128 x 160 pixels, 750 mAh, Pink

Long summary description Samsung SGH-X210 Pink 4,5 cm (1.77") 76 g:

Samsung SGH-X210 Pink. Display diagonal: 4,5 cm (1.77"), Display resolution: 128 x 160 pixels. WAP: 1.2. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 210 h. Weight: 76 g. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.