Samsung logo

Samsung S400i 4,57 cm (1.8") 88 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66126
Info modified on:
26 Feb 2024, 15:20:12
Short summary description Samsung S400i 4,57 cm (1.8") 88 g Black:

Samsung S400i, Slider, 4,57 cm (1.8"), 176 x 220 pixels, Bluetooth, Black

Long summary description Samsung S400i 4,57 cm (1.8") 88 g Black:

Samsung S400i. Form factor: Slider. Display diagonal: 4,57 cm (1.8"), Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 150 h. Weight: 88 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.