Samsung logo

Samsung B270 3,81 cm (1.5") 74 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69009
Info modified on:
26 Feb 2024, 15:32:56
Short summary description Samsung B270 3,81 cm (1.5") 74 g Black:

Samsung B270, Clamshell, 3,81 cm (1.5"), 128 x 128 pixels, 750 mAh, Black

Long summary description Samsung B270 3,81 cm (1.5") 74 g Black:

Samsung B270. Form factor: Clamshell. Display diagonal: 3,81 cm (1.5"), Display resolution: 128 x 128 pixels. WAP: 1.2. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 220 h. Weight: 74 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.