Samsung SF370, Inkjet, 1000 pages per month, 55 dB, Black, A4, 355 x 232 x 118 mm
Samsung SF370. Print technology: Inkjet. Maximum duty cycle: 1000 pages per month, Noise level: 55 dB, Product colour: Black. ISO A-series sizes (A0...A9): A4. Dimensions (WxDxH): 355 x 232 x 118 mm, Weight: 2,5 kg. Package dimensions (WxDxH): 440 x 326 x 245 mm