Samsung logo

Samsung SCZ-2370 IP security camera Indoor & outdoor Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91578
Info modified on:
20 Jul 2022, 15:17:01
Short summary description Samsung SCZ-2370 IP security camera Indoor & outdoor Ceiling/wall:

Samsung SCZ-2370, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Black, Silver, Aluminium, Steel

Long summary description Samsung SCZ-2370 IP security camera Indoor & outdoor Ceiling/wall:

Samsung SCZ-2370. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Silver, Housing material: Aluminium, Steel. Minimum illumination: 0,0002 lx, Lens viewing angle, horizontal: 55.5°, Lens viewing angle, vertical: 42.5°. Sensor type: CCD, Optical sensor size: 25,4 / 4 mm (1 / 4"). Optical zoom: 37x, Digital zoom: 16x, Focal length range: 3.5 - 129.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.