Samsung logo

Samsung SCX-5835NX multifunction printer Laser A4 1200 x 1200 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128490
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SCX-5835NX multifunction printer Laser A4 1200 x 1200 DPI:

Samsung SCX-5835NX, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description Samsung SCX-5835NX multifunction printer Laser A4 1200 x 1200 DPI:

Samsung SCX-5835NX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.