Samsung SCB-5003, CCTV security camera, Indoor & outdoor, Wired, Ceiling, Black, White, Box
Samsung SCB-5003. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, White, Form factor: Box. Minimum illumination: 0,03 lx, White balance: ATW, AWC, Indoor, Manual, Outdoor, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Digital zoom: 16x