Samsung logo

Samsung SCB-3000 IP security camera Indoor & outdoor Ceiling/wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SCB-3000 IP security camera Indoor & outdoor Ceiling/wall:

Samsung SCB-3000, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Black, Aluminium, Steel

Long summary description Samsung SCB-3000 IP security camera Indoor & outdoor Ceiling/wall:

Samsung SCB-3000. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: Black, Housing material: Aluminium, Steel. Minimum illumination: 0,00002 lx, White balance: Auto, Manual, Camera shutter speed: 1/200 s. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Digital zoom: 16x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.