Samsung logo

Samsung SBS7070 side-by-side refrigerator Freestanding 530 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80825
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung SBS7070 side-by-side refrigerator Freestanding 530 L Silver:

Samsung SBS7070, Freestanding, American door, Silver, LED, Stainless steel, Tempered glass

Long summary description Samsung SBS7070 side-by-side refrigerator Freestanding 530 L Silver:

Samsung SBS7070. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 530 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 171 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 353 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.