Samsung logo

Samsung SBB-B64DV4 Thin Client 2,5 GHz 1,8 kg Black RX-425BB

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146391
Info modified on:
14 Mar 2024, 19:38:43
Short summary description Samsung SBB-B64DV4 Thin Client 2,5 GHz 1,8 kg Black RX-425BB:

Samsung SBB-B64DV4, 2,5 GHz, AMD Embedded R-Series SoC, 2nd Generation AMD Embedded R-Series APU, RX-425BB, 3,4 GHz, 4 GB

Long summary description Samsung SBB-B64DV4 Thin Client 2,5 GHz 1,8 kg Black RX-425BB:

Samsung SBB-B64DV4. Processor frequency: 2,5 GHz, Processor family: AMD Embedded R-Series SoC, Processor generation: 2nd Generation AMD Embedded R-Series APU. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots: 2x SO-DIMM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R6. Cabling technology: 10/100/1000Base-T(X)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.