Samsung logo

Samsung S750 1/2.5" 7,2 MP CCD Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88071
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung S750 1/2.5" 7,2 MP CCD Red:

Samsung S750, 7,2 MP, 1/2.5", CCD, 3x, 136 g, Red

Long summary description Samsung S750 1/2.5" 7,2 MP CCD Red:

Samsung S750. Megapixel: 7,2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. PictBridge. Weight: 136 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.