Samsung logo

Samsung RTS-HE10T home cinema system 2.1 channels 160 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238452
Info modified on:
24 Feb 2023, 14:13:12
Short summary description Samsung RTS-HE10T home cinema system 2.1 channels 160 W:

Samsung RTS-HE10T, DVD player, 1 discs, DivX, 2.1 channels, 160 W, MP3, WMA

Long summary description Samsung RTS-HE10T home cinema system 2.1 channels 160 W:

Samsung RTS-HE10T. Optical disc player type: DVD player, Number of optical discs: 1 discs. Video formats supported: DivX. Audio output channels: 2.1 channels, RMS rated power: 160 W, Audio formats supported: MP3, WMA. Front speaker dimensions (WxDxH): 569 x 261 x 181 mm, Subwoofer dimensions (WxDxH): 475 x 280 x 160 mm. Audio system: Dolby Digital

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.