Samsung logo

Samsung RT35FDJADSA Freestanding 385 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107613
Info modified on:
27 May 2024, 12:04:24
Short summary description Samsung RT35FDJADSA Freestanding 385 L Stainless steel:

Samsung RT35FDJADSA, 385 L, N-T, 43 dB, Fresh zone compartment, Stainless steel

Long summary description Samsung RT35FDJADSA Freestanding 385 L Stainless steel:

Samsung RT35FDJADSA. Total net capacity: 385 L. Door hinge: Right. Climate class: N-T, Noise level: 43 dB. Fridge net capacity: 298 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 87 L. Fresh zone compartment. Annual energy consumption: 296 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.