Samsung logo

Samsung RT29K5030S9 fridge-freezer Freestanding 299 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85267
Info modified on:
27 May 2024, 14:11:53
Short summary description Samsung RT29K5030S9 fridge-freezer Freestanding 299 L F Stainless steel:

Samsung RT29K5030S9, 299 L, No Frost (fridge), SN-T, F, Fresh zone compartment, Stainless steel

Long summary description Samsung RT29K5030S9 fridge-freezer Freestanding 299 L F Stainless steel:

Samsung RT29K5030S9. Total net capacity: 299 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 227 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 72 L, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 270 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.