Samsung logo

Samsung RT29FARLDSP Freestanding 302 L Platinum, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165656
Info modified on:
12 Feb 2020, 08:54:29
Short summary description Samsung RT29FARLDSP Freestanding 302 L Platinum, Stainless steel:

Samsung RT29FARLDSP, 302 L, Platinum, Stainless steel

Long summary description Samsung RT29FARLDSP Freestanding 302 L Platinum, Stainless steel:

Samsung RT29FARLDSP. Total net capacity: 302 L. Door hinge: Right. Fridge net capacity: 230 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 72 L. Product colour: Platinum, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.