Samsung logo

Samsung RSG5PURS side-by-side refrigerator Freestanding 641 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149806
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSG5PURS side-by-side refrigerator Freestanding 641 L Stainless steel:

Samsung RSG5PURS, Freestanding, American door, Stainless steel, 641 L, SN-T, 417 L

Long summary description Samsung RSG5PURS side-by-side refrigerator Freestanding 641 L Stainless steel:

Samsung RSG5PURS. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 641 L, Climate class: SN-T. Fridge net capacity: 417 L, Fridge gross capacity: 420 L. Freezer net capacity: 224 L, Freezer position: Side-placed, Star rating: 4*. Width: 908 mm, Depth: 737 mm, Height: 1780 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.