Samsung RSA1UTWP, Freestanding, American door, White, LED, R600a, 501 L
Samsung RSA1UTWP. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 501 L, Noise level: 43 dB. Fridge net capacity: 357 L. Freezer net capacity: 144 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 429 kWh