Samsung logo

Samsung RS6GA8521B1/EG side-by-side refrigerator Freestanding 634 L E Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71221
Info modified on:
04 Mar 2025, 15:39:49
Short summary description Samsung RS6GA8521B1/EG side-by-side refrigerator Freestanding 634 L E Black:

Samsung RS6GA8521B1/EG, Freestanding, American door, Black, 634 L, SN-T, C

Long summary description Samsung RS6GA8521B1/EG side-by-side refrigerator Freestanding 634 L E Black:

Samsung RS6GA8521B1/EG. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 634 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 409 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: E, Annual energy consumption: 351 kWh, Skala efisiensi energi: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.