Samsung logo

Samsung RS68N8240S9 side-by-side refrigerator Freestanding 638 L F Platinum

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128260
Info modified on:
27 May 2024, 14:13:50
Short summary description Samsung RS68N8240S9 side-by-side refrigerator Freestanding 638 L F Platinum:

Samsung RS68N8240S9, Freestanding, American door, Platinum, Touch, LCD, R600a

Long summary description Samsung RS68N8240S9 side-by-side refrigerator Freestanding 638 L F Platinum:

Samsung RS68N8240S9. Appliance placement: Freestanding, Product design: American door, Product colour: Platinum. Total net capacity: 638 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 412 L, Fridge gross capacity: 427 L, Lamp type: LED. Freezer net capacity: 226 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 440 kWh, Skala efisiensi energi: A to G

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.