Samsung logo

Samsung RS64R5302B4/EG side-by-side refrigerator Freestanding 635 L F Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21623
Info modified on:
27 May 2024, 14:18:05
Short summary description Samsung RS64R5302B4/EG side-by-side refrigerator Freestanding 635 L F Black:

Samsung RS64R5302B4/EG, Freestanding, American door, Black, RS5000, 635 L, SN-T

Long summary description Samsung RS64R5302B4/EG side-by-side refrigerator Freestanding 635 L F Black:

Samsung RS64R5302B4/EG. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 635 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 417 L, Lamp type: LED. Freezer net capacity: 218 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 388 kWh, Skala efisiensi energi: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.