Samsung logo

Samsung RS50N3513SA side-by-side refrigerator Freestanding 534 L F Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43236
Info modified on:
04 Mar 2025, 15:33:00
Short summary description Samsung RS50N3513SA side-by-side refrigerator Freestanding 534 L F Metallic:

Samsung RS50N3513SA, Freestanding, American door, Metallic, R600a, Tempered glass, 534 L

Long summary description Samsung RS50N3513SA side-by-side refrigerator Freestanding 534 L F Metallic:

Samsung RS50N3513SA. Appliance placement: Freestanding, Product design: American door, Product colour: Metallic. Total net capacity: 534 L, Climate class: ST-T, Noise emission class: D. Fridge net capacity: 359 L, Fridge gross capacity: 359 L, Lamp type: LED. Freezer net capacity: 175 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 395 kWh, Skala efisiensi energi: A to G

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.