Samsung RS21HKLMR1, Freestanding, American door, Black, Mirror, LED, R134a, 506 L
Samsung RS21HKLMR1. Appliance placement: Freestanding, Product design: American door, Product colour: Black, Mirror. Total net capacity: 506 L. Fridge net capacity: 327 L. Freezer net capacity: 179 L, Freezer position: Side-placed, Star rating: 4*. Width: 912 mm, Depth: 672 mm, Height: 1789 mm