Samsung logo

Samsung Refrigerator RS21DPSM side-by-side refrigerator Freestanding 532 L Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189861
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung Refrigerator RS21DPSM side-by-side refrigerator Freestanding 532 L Silver:

Samsung Refrigerator RS21DPSM, Freestanding, Silver, 532 L, 346 L, 186 L, 10 kg/24h

Long summary description Samsung Refrigerator RS21DPSM side-by-side refrigerator Freestanding 532 L Silver:

Samsung Refrigerator RS21DPSM. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 532 L. Fridge net capacity: 346 L. Freezer net capacity: 186 L, Freezing capacity: 10 kg/24h, Storage time during power failure: 7,5 h. Annual energy consumption: 520 kWh, Energy usage: 1,42 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.