Samsung logo

Samsung RL55VTE1L Freestanding 324 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104301
Info modified on:
26 Feb 2021, 15:59:51
Short summary description Samsung RL55VTE1L Freestanding 324 L White:

Samsung RL55VTE1L, 324 L, 41 dB, Fresh zone compartment, White

Long summary description Samsung RL55VTE1L Freestanding 324 L White:

Samsung RL55VTE1L. Total net capacity: 324 L. Door hinge: Right, Display type: LCD. Noise level: 41 dB. Fridge net capacity: 232 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 96 L, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 315 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.