Samsung logo

Samsung RL-34LS-PLUS fridge-freezer Freestanding Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117187
Info modified on:
26 Feb 2021, 15:59:51
Short summary description Samsung RL-34LS-PLUS fridge-freezer Freestanding Stainless steel:

Samsung RL-34LS-PLUS, Stainless steel

Long summary description Samsung RL-34LS-PLUS fridge-freezer Freestanding Stainless steel:

Samsung RL-34LS-PLUS. Door hinge: Right. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 85 L. Annual energy consumption: 278 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.