Samsung RH56J6918SL, Freestanding, American door, Stainless steel, LED, Tempered glass, 555 L
Samsung RH56J6918SL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 555 L, Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 376 L, Lamp type: LED. Freezer net capacity: 179 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 355 kWh