Samsung logo

Samsung RF60J9021SR side-by-side refrigerator Freestanding 611 L F Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127190
Info modified on:
27 May 2024, 14:11:24
Short summary description Samsung RF60J9021SR side-by-side refrigerator Freestanding 611 L F Stainless steel:

Samsung RF60J9021SR, Freestanding, French door, Stainless steel, Touch, LED, Tempered glass

Long summary description Samsung RF60J9021SR side-by-side refrigerator Freestanding 611 L F Stainless steel:

Samsung RF60J9021SR. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Total net capacity: 611 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 408 L, Lamp type: LED. Freezer net capacity: 203 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 370 kWh, Skala efisiensi energi: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.