Samsung logo

Samsung RB29HSR2DSA Freestanding 321 L F Graphite

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161572
Info modified on:
27 May 2024, 14:22:02
Short summary description Samsung RB29HSR2DSA Freestanding 321 L F Graphite:

Samsung RB29HSR2DSA, 321 L, No Frost (fridge), SN-T, 12 kg/24h, F, Graphite

Long summary description Samsung RB29HSR2DSA Freestanding 321 L F Graphite:

Samsung RB29HSR2DSA. Total net capacity: 321 L. Door hinge: Right. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 213 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 311 kWh. Product colour: Graphite

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.