Samsung R60-XS01, Intel® Core™ Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB
Samsung R60-XS01. Processor family: Intel® Core™ Duo, Processor model: T2410, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Basic. Weight: 2,68 kg