Samsung Q7F QE75Q7FGMTXZG, 190,5 cm (75"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver, Stainless steel
Samsung Q7F QE75Q7FGMTXZG. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3100. Digital signal format system: DVB-C, DVB-S2, DVB-T HD, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver, Stainless steel