Samsung logo

Samsung QE65QN95AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98758
Info modified on:
04 Mar 2025, 15:42:42
Short summary description Samsung QE65QN95AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65QN95AAT, 165,1 cm (65"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung QE65QN95AAT 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung QE65QN95AAT. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.