Samsung logo

Samsung PS51E490B1WXZT TV 129,5 cm (51") XGA Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81547
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PS51E490B1WXZT TV 129,5 cm (51") XGA Black:

Samsung PS51E490B1WXZT, 129,5 cm (51"), 1024 x 768 pixels, XGA, Plasma, 3D, Black

Long summary description Samsung PS51E490B1WXZT TV 129,5 cm (51") XGA Black:

Samsung PS51E490B1WXZT. Display diagonal: 129,5 cm (51"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma. 3D. Native aspect ratio: 4:3. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.