Samsung PL50C450, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Black, Red
Samsung PL50C450. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black, Red