Samsung P50HP, Digital signage flat panel, 127 cm (50"), 1360 x 768 pixels
Samsung P50HP. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display resolution: 1360 x 768 pixels, Display brightness: 1300 cd/m², HD type: WXGA. Product colour: Black