Samsung logo

Samsung NV66M3531BS/EU oven 64 L 3950 W Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50685
Info modified on:
04 Mar 2025, 15:42:12
Short summary description Samsung NV66M3531BS/EU oven 64 L 3950 W Stainless steel:

Samsung NV66M3531BS/EU, Medium, Electric, 64 L, 3950 W, 64 L, 1200 W

Long summary description Samsung NV66M3531BS/EU oven 64 L 3950 W Stainless steel:

Samsung NV66M3531BS/EU. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 64 L. Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,95 kWh, Energy consumption (forced convection): 0,78 kWh. Installation compartment width: 56 cm, Installation compartment depth: 54,5 cm, Installation compartment height: 57,2 cm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.