Samsung logo

Samsung NQ50A6539BK/EF oven 50 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43931
Info modified on:
29 Nov 2024, 15:42:27
Short summary description Samsung NQ50A6539BK/EF oven 50 L Black:

Samsung NQ50A6539BK/EF, Medium, Electric, 50 L, 50 L, 2600 W, 2600 W

Long summary description Samsung NQ50A6539BK/EF oven 50 L Black:

Samsung NQ50A6539BK/EF. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 50 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Apps supported: Samsung SmartThings. Lamp type: Halogen. Installation compartment width: 56 cm, Installation compartment depth: 54,9 cm, Installation compartment height: 44,6 cm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.