Samsung Galaxy Book3 Pro 360 , Intel® Core™ i7, 40,6 cm (16"), 2880 x 1800 pixels, 16 GB, 1 TB, Windows 11 Home
Samsung Galaxy Book3 Pro 360 . Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1360P. Display diagonal: 40,6 cm (16"), HD type: WQXGA+, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Beige