Samsung logo

Samsung ATIV Book 9 NP930X2K Intel® Core™ M M-5Y31 Laptop 31 cm (12.2") 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69368
Info modified on:
01 Feb 2025, 04:32:41
Short summary description Samsung ATIV Book 9 NP930X2K Intel® Core™ M M-5Y31 Laptop 31 cm (12.2") 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black:

Samsung ATIV Book 9 NP930X2K, Intel® Core™ M, 0,9 GHz, 31 cm (12.2"), 2560 x 1600 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV Book 9 NP930X2K Intel® Core™ M M-5Y31 Laptop 31 cm (12.2") 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Black:

Samsung ATIV Book 9 NP930X2K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y31, Processor frequency: 0,9 GHz. Display diagonal: 31 cm (12.2"), Display resolution: 2560 x 1600 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 948 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.