Samsung logo

Samsung ATIV Book 9 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62383
Info modified on:
25 Jan 2025, 22:38:29
Short summary description Samsung ATIV Book 9 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV Book 9, Intel® Core™ i5, 1,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Samsung ATIV Book 9 Intel® Core™ i5 i5-3337U Laptop 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Black:

Samsung ATIV Book 9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.