Samsung logo

Samsung 7 770Z5E Intel® Core™ i7 i7-3635QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Titanium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19074
Info modified on:
28 Jan 2025, 10:44:27
Short summary description Samsung 7 770Z5E Intel® Core™ i7 i7-3635QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Titanium:

Samsung 7 770Z5E, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Samsung 7 770Z5E Intel® Core™ i7 i7-3635QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Titanium:

Samsung 7 770Z5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3635QM, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Titanium

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.