Samsung 7 NP700G7A, Intel® Core™ i7, 2,2 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 2 TB
Samsung 7 NP700G7A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD+Hybrid-HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black