Samsung logo

Samsung 6 600B4B-H01PL Intel® Core™ i5 i5-2410M 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55036
Info modified on:
25 Jan 2025, 22:26:02
Short summary description Samsung 6 600B4B-H01PL Intel® Core™ i5 i5-2410M 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Samsung 6 600B4B-H01PL, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Samsung 6 600B4B-H01PL Intel® Core™ i5 i5-2410M 35,6 cm (14") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

Samsung 6 600B4B-H01PL. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.