Samsung logo

Samsung NP550XDA-KT2BR laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40645
Info modified on:
01 Feb 2025, 05:56:40
Short summary description Samsung NP550XDA-KT2BR laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Samsung NP550XDA-KT2BR, Intel® Core™ i3, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB, Windows 10 Home

Long summary description Samsung NP550XDA-KT2BR laptop Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Samsung NP550XDA-KT2BR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: White. Weight: 1,86 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.