Samsung logo

Samsung N NP530XBB Intel® Pentium® N5000 Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87703
Info modified on:
05 Aug 2022, 18:40:16
Short summary description Samsung N NP530XBB Intel® Pentium® N5000 Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal:

Samsung N NP530XBB, Intel® Pentium®, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Samsung N NP530XBB Intel® Pentium® N5000 Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Charcoal:

Samsung N NP530XBB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product colour: Charcoal

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.