Samsung logo

Samsung X60-Pro T7200 Benito Intel® Core™2 Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1700 Windows XP Professional

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66711
Info modified on:
02 Feb 2025, 23:05:09
Short summary description Samsung X60-Pro T7200 Benito Intel® Core™2 Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1700 Windows XP Professional:

Samsung X60-Pro T7200 Benito, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 1 GB, 120 GB

Long summary description Samsung X60-Pro T7200 Benito Intel® Core™2 Duo 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Mobility Radeon X1700 Windows XP Professional:

Samsung X60-Pro T7200 Benito. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X1700. Operating system installed: Windows XP Professional. Weight: 2,48 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.